Vishay Intertechnology, Inc. Ceramic Capacitors FPE140BE25238BJ1

Description
2500pF ±20% 5000V (5kV) Ceramic Capacitor R85
Request a Quote Datasheet
Description
2500pF ±20% 5000V (5kV) Ceramic Capacitor R85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FPE140BE25238BJ1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FPE140BE25238BJ1-ND
Ceramic Capacitors FPE140BE25238BJ1-ND
2500pF ±20% 5000V (5kV) Ceramic Capacitor R85

2500pF ±20% 5000V (5kV) Ceramic Capacitor R85

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number FPE140BE25238BJ1-ND
Product Name Ceramic Capacitors
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 101C362U075AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0603J0108P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers