Vishay Intertechnology, Inc. Ceramic Capacitors FPE100BF10238BJ1

Description
1000pF ±20% 6000V (6kV) Ceramic Capacitor R85
Request a Quote Datasheet
Description
1000pF ±20% 6000V (6kV) Ceramic Capacitor R85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FPE100BF10238BJ1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FPE100BF10238BJ1-ND
Ceramic Capacitors FPE100BF10238BJ1-ND
1000pF ±20% 6000V (6kV) Ceramic Capacitor R85

1000pF ±20% 6000V (6kV) Ceramic Capacitor R85

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number FPE100BF10238BJ1-ND
Product Name Ceramic Capacitors
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U030CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100681JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details