Vishay Intertechnology, Inc. Ceramic Capacitors FPD070BE20136BH1

Description
200pF ±10% 5000V (5kV) Ceramic Capacitor R42
Request a Quote Datasheet
Description
200pF ±10% 5000V (5kV) Ceramic Capacitor R42
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FPD070BE20136BH1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FPD070BE20136BH1-ND
Ceramic Capacitors FPD070BE20136BH1-ND
200pF ±10% 5000V (5kV) Ceramic Capacitor R42

200pF ±10% 5000V (5kV) Ceramic Capacitor R42

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number FPD070BE20136BH1-ND
Product Name Ceramic Capacitors
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK05BX181K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100560JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details