Vishay Intertechnology, Inc. Ceramic Capacitors FPD050BE80036BG1

Description
80pF ±10% 5000V (5kV) Ceramic Capacitor R16
Request a Quote Datasheet
Description
80pF ±10% 5000V (5kV) Ceramic Capacitor R16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FPD050BE80036BG1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FPD050BE80036BG1-ND
Ceramic Capacitors FPD050BE80036BG1-ND
80pF ±10% 5000V (5kV) Ceramic Capacitor R16

80pF ±10% 5000V (5kV) Ceramic Capacitor R16

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number FPD050BE80036BG1-ND
Product Name Ceramic Capacitors
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C242T250BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers