Vishay Intertechnology, Inc. Ceramic Capacitors FPD050BE60036BG1

Description
60pF ±10% 5000V (5kV) Ceramic Capacitor R16
Request a Quote Datasheet
Description
60pF ±10% 5000V (5kV) Ceramic Capacitor R16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FPD050BE60036BG1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FPD050BE60036BG1-ND
Ceramic Capacitors FPD050BE60036BG1-ND
60pF ±10% 5000V (5kV) Ceramic Capacitor R16

60pF ±10% 5000V (5kV) Ceramic Capacitor R16

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number FPD050BE60036BG1-ND
Product Name Ceramic Capacitors
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N470J500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details