Vishay Intertechnology, Inc. Ceramic Capacitors FPD050BE10136BH1

Description
100pF ±10% 5000V (5kV) Ceramic Capacitor R42
Request a Quote Datasheet
Description
100pF ±10% 5000V (5kV) Ceramic Capacitor R42
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FPD050BE10136BH1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FPD050BE10136BH1-ND
Ceramic Capacitors FPD050BE10136BH1-ND
100pF ±10% 5000V (5kV) Ceramic Capacitor R42

100pF ±10% 5000V (5kV) Ceramic Capacitor R42

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number FPD050BE10136BH1-ND
Product Name Ceramic Capacitors
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C254U030DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100270KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details