Vishay Intertechnology, Inc. 500PF 4KV Capacitor FPC050BD50136BJ1

Description
CAP CER 500PF 4KV R85 Product overview: FPC050BD50136BJ1 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500PF, 4KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 500PF, 4KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FPC050BD50136BJ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 500PF 4KV R85 Product overview: FPC050BD50136BJ1 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500PF, 4KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 500PF, 4KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FPC050BD50136BJ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500PF 4KV Capacitor
60-FPC050BD50136BJ1
500PF 4KV Capacitor 60-FPC050BD50136BJ1
CAP CER 500PF 4KV R85 Product overview: FPC050BD50136BJ1 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500PF, 4KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 500PF, 4KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FPC050BD50136BJ1 can be used for catalog matching and distributor lookup.

CAP CER 500PF 4KV R85 Product overview: FPC050BD50136BJ1 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500PF, 4KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 500PF, 4KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FPC050BD50136BJ1 can be used for catalog matching and distributor lookup.

Supplier's Site
Capacitors - Ceramic Capacitors - 1059631-FPC050BD50136BJ1 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1059631-FPC050BD50136BJ1
Capacitors - Ceramic Capacitors 1059631-FPC050BD50136BJ1
Win Source Part Number: 1059631-FPC050BD5013 6BJ1 Category: Capacitors>Ceramic Capacitors Series: FPC Package: Bulk Applications: General Purpose Standard Package: 1 Capacitance: 500 pF Tolerance: ±10% Voltage - Rated: 4000V (4kV) Temperature Coefficient: R85 Alternative Parts (Cross-Reference): 04025C501KAT2A; FD-36AU; 08055C501KAT2A; FD-18AU; 08051C501KAT2A; FD-24AU; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.23.0040 Mfr: Vishay Beyschlag/Draloric/B C Components RoHS Status: RoHS non-compliant

Win Source Part Number: 1059631-FPC050BD50136BJ1
Category: Capacitors>Ceramic Capacitors
Series: FPC
Package: Bulk
Applications: General Purpose
Standard Package: 1
Capacitance: 500 pF
Tolerance: ±10%
Voltage - Rated: 4000V (4kV)
Temperature Coefficient: R85
Alternative Parts (Cross-Reference): 04025C501KAT2A; FD-36AU; 08055C501KAT2A; FD-18AU; 08051C501KAT2A; FD-24AU;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.23.0040
Mfr: Vishay Beyschlag/Draloric/BC Components
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Ceramic Capacitors - FPC050BD50136BJ1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FPC050BD50136BJ1-ND
Ceramic Capacitors FPC050BD50136BJ1-ND
500pF ±10% 4000V (4kV) Ceramic Capacitor R85

500pF ±10% 4000V (4kV) Ceramic Capacitor R85

Buy Now Datasheet
Ceramic Capacitors - FPC050BD50136BJ1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FPC050BD50136BJ1
Ceramic Capacitors FPC050BD50136BJ1
CAP CER 500PF 4KV R85

CAP CER 500PF 4KV R85

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-FPC050BD50136BJ1 1059631-FPC050BD50136BJ1 FPC050BD50136BJ1-ND FPC050BD50136BJ1
Product Name 500PF 4KV Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 5.00E-4 microF 5.00E-4 microF 5.00E-4 microF
WVAC 4000 volts 4000 volts 4000 volts 4000 volts
Packing Method Bulk Bulk
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details