Vishay Intertechnology, Inc. Metal Film Resistors - FP69P 5.1K 1 TR

Description
Metal Film Resistors - Through Hole 2watts 5.1Kohms 1%
Request a Quote
Description
Metal Film Resistors - Through Hole 2watts 5.1Kohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - FP69P 5.1K 1 TR - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
FP69P 5.1K 1 TR
Metal Film Resistors - FP69P 5.1K 1 TR
Metal Film Resistors - Through Hole 2watts 5.1Kohms 1%

Metal Film Resistors - Through Hole 2watts 5.1Kohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number FP69P 5.1K 1 TR
Product Name Metal Film Resistors -
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58C82LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details