Vishay Intertechnology, Inc. Metal Film Resistors - FP69 7.5K 5 TR

Description
Metal Film Resistors - Through Hole 2watts 7.5Kohms 5%
Request a Quote
Description
Metal Film Resistors - Through Hole 2watts 7.5Kohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - FP69 7.5K 5 TR - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
FP69 7.5K 5 TR
Metal Film Resistors - FP69 7.5K 5 TR
Metal Film Resistors - Through Hole 2watts 7.5Kohms 5%

Metal Film Resistors - Through Hole 2watts 7.5Kohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number FP69 7.5K 5 TR
Product Name Metal Film Resistors -
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1468302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details