Vishay Intertechnology, Inc. Metal Film Resistors - FP5 450K 2

Description
Metal Film Resistors - Through Hole 5watts 450Kohms 2%
Request a Quote
Description
Metal Film Resistors - Through Hole 5watts 450Kohms 2%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - FP5 450K 2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
FP5 450K 2
Metal Film Resistors - FP5 450K 2
Metal Film Resistors - Through Hole 5watts 450Kohms 2%

Metal Film Resistors - Through Hole 5watts 450Kohms 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number FP5 450K 2
Product Name Metal Film Resistors -
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Resistors - 1-1622956-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details