Vishay Intertechnology, Inc. Metal Film Resistors - FP42TX 1K 2

Description
Metal Film Resistors - Through Hole 2watts 1Kohms 2%
Request a Quote
Description
Metal Film Resistors - Through Hole 2watts 1Kohms 2%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - FP42TX 1K 2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
FP42TX 1K 2
Metal Film Resistors - FP42TX 1K 2
Metal Film Resistors - Through Hole 2watts 1Kohms 2%

Metal Film Resistors - Through Hole 2watts 1Kohms 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number FP42TX 1K 2
Product Name Metal Film Resistors -
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37400 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details