Vishay Intertechnology, Inc. Metal Film Resistors - FP42 51K 2

Description
Metal Film Resistors - Through Hole 2watts 51Kohms 2%
Request a Quote
Description
Metal Film Resistors - Through Hole 2watts 51Kohms 2%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - FP42 51K 2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
FP42 51K 2
Metal Film Resistors - FP42 51K 2
Metal Film Resistors - Through Hole 2watts 51Kohms 2%

Metal Film Resistors - Through Hole 2watts 51Kohms 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number FP42 51K 2
Product Name Metal Film Resistors -
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details