Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - FP42 33K 2

Description
Vishay/DaleMetal Film Resistors - Through Hole 2watts 33Kohms 2%
Request a Quote
Description
Vishay/DaleMetal Film Resistors - Through Hole 2watts 33Kohms 2%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - FP42 33K 2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
FP42 33K 2
Vishay/DaleMetal Film Resistors - FP42 33K 2
Vishay/DaleMetal Film Resistors - Through Hole 2watts 33Kohms 2%

Vishay/DaleMetal Film Resistors - Through Hole 2watts 33Kohms 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number FP42 33K 2
Product Name Vishay/DaleMetal Film Resistors -
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1468324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details