Vishay Intertechnology, Inc. Metal Film Resistors - FP42 100K 5

Description
Metal Film Resistors - Through Hole 2watts 100Kohms 5%
Request a Quote
Description
Metal Film Resistors - Through Hole 2watts 100Kohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - FP42 100K 5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
FP42 100K 5
Metal Film Resistors - FP42 100K 5
Metal Film Resistors - Through Hole 2watts 100Kohms 5%

Metal Film Resistors - Through Hole 2watts 100Kohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number FP42 100K 5
Product Name Metal Film Resistors -
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details