Vishay Intertechnology, Inc. Metal Film Resistors - FP32 4.3K 2

Description
Metal Film Resistors - Through Hole 1watt 4.3Kohms 2%
Request a Quote
Description
Metal Film Resistors - Through Hole 1watt 4.3Kohms 2%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - FP32 4.3K 2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
FP32 4.3K 2
Metal Film Resistors - FP32 4.3K 2
Metal Film Resistors - Through Hole 1watt 4.3Kohms 2%

Metal Film Resistors - Through Hole 1watt 4.3Kohms 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number FP32 4.3K 2
Product Name Metal Film Resistors -
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details