Vishay Intertechnology, Inc. Metal Film Resistors - FP3 6.19K 1

Description
Metal Film Resistors - Through Hole 3watts 6.19Kohms 1%
Request a Quote
Description
Metal Film Resistors - Through Hole 3watts 6.19Kohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - FP3 6.19K 1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
FP3 6.19K 1
Metal Film Resistors - FP3 6.19K 1
Metal Film Resistors - Through Hole 3watts 6.19Kohms 1%

Metal Film Resistors - Through Hole 3watts 6.19Kohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number FP3 6.19K 1
Product Name Metal Film Resistors -
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details