Vishay Intertechnology, Inc. Metal Film Resistors - FP3 36.5K 1

Description
Metal Film Resistors - Through Hole 3watts 36.5Kohms 1%
Request a Quote
Description
Metal Film Resistors - Through Hole 3watts 36.5Kohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - FP3 36.5K 1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
FP3 36.5K 1
Metal Film Resistors - FP3 36.5K 1
Metal Film Resistors - Through Hole 3watts 36.5Kohms 1%

Metal Film Resistors - Through Hole 3watts 36.5Kohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number FP3 36.5K 1
Product Name Metal Film Resistors -
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details