Vishay Intertechnology, Inc. Metal Film Resistors - FP2P 210K 5

Description
Metal Film Resistors - Through Hole 2watts 210Kohms 5%
Request a Quote
Description
Metal Film Resistors - Through Hole 2watts 210Kohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - FP2P 210K 5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
FP2P 210K 5
Metal Film Resistors - FP2P 210K 5
Metal Film Resistors - Through Hole 2watts 210Kohms 5%

Metal Film Resistors - Through Hole 2watts 210Kohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number FP2P 210K 5
Product Name Metal Film Resistors -
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details