Vishay Intertechnology, Inc. Metal Film Resistors - FP2P 210K 1

Description
Metal Film Resistors - Through Hole 2watts 210Kohms 1%
Request a Quote
Description
Metal Film Resistors - Through Hole 2watts 210Kohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - FP2P 210K 1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
FP2P 210K 1
Metal Film Resistors - FP2P 210K 1
Metal Film Resistors - Through Hole 2watts 210Kohms 1%

Metal Film Resistors - Through Hole 2watts 210Kohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number FP2P 210K 1
Product Name Metal Film Resistors -
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chassis Mount Resistors - 1-1614770-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 22 ohms
View Details
2 suppliers