Vishay Intertechnology, Inc. Metal Film Resistors - FP2P 2.4K 1 TR5

Description
Metal Film Resistors - Through Hole 2watts 2.4Kohms 1%
Request a Quote
Description
Metal Film Resistors - Through Hole 2watts 2.4Kohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - FP2P 2.4K 1 TR5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
FP2P 2.4K 1 TR5
Metal Film Resistors - FP2P 2.4K 1 TR5
Metal Film Resistors - Through Hole 2watts 2.4Kohms 1%

Metal Film Resistors - Through Hole 2watts 2.4Kohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number FP2P 2.4K 1 TR5
Product Name Metal Film Resistors -
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C101J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details