Vishay Intertechnology, Inc. Metal Film Resistors - FP2 51K 5

Description
Metal Film Resistors - Through Hole 2watts 51Kohms 5%
Request a Quote
Description
Metal Film Resistors - Through Hole 2watts 51Kohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - FP2 51K 5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
FP2 51K 5
Metal Film Resistors - FP2 51K 5
Metal Film Resistors - Through Hole 2watts 51Kohms 5%

Metal Film Resistors - Through Hole 2watts 51Kohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number FP2 51K 5
Product Name Metal Film Resistors -
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers