Vishay Intertechnology, Inc. Metal Film Resistors - FP2 3K 5 TR5

Description
Metal Film Resistors - Through Hole 2watts 3Kohms 5%
Request a Quote
Description
Metal Film Resistors - Through Hole 2watts 3Kohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - FP2 3K 5 TR5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
FP2 3K 5 TR5
Metal Film Resistors - FP2 3K 5 TR5
Metal Film Resistors - Through Hole 2watts 3Kohms 5%

Metal Film Resistors - Through Hole 2watts 3Kohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number FP2 3K 5 TR5
Product Name Metal Film Resistors -
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details