Vishay Intertechnology, Inc. Metal Film Resistors - FP2 20K 5

Description
Metal Film Resistors - Through Hole 2watts 20Kohms 5%
Request a Quote
Description
Metal Film Resistors - Through Hole 2watts 20Kohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - FP2 20K 5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
FP2 20K 5
Metal Film Resistors - FP2 20K 5
Metal Film Resistors - Through Hole 2watts 20Kohms 5%

Metal Film Resistors - Through Hole 2watts 20Kohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number FP2 20K 5
Product Name Metal Film Resistors -
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R3R3JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details