Vishay Intertechnology, Inc. Metal Film Resistors - FP2 2.8K 1

Description
Metal Film Resistors - Through Hole 2watts 2.8Kohms 1%
Request a Quote
Description
Metal Film Resistors - Through Hole 2watts 2.8Kohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - FP2 2.8K 1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
FP2 2.8K 1
Metal Film Resistors - FP2 2.8K 1
Metal Film Resistors - Through Hole 2watts 2.8Kohms 1%

Metal Film Resistors - Through Hole 2watts 2.8Kohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number FP2 2.8K 1
Product Name Metal Film Resistors -
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details