Vishay Intertechnology, Inc. Metal Film Resistors - FP2 1K 1

Description
Metal Film Resistors - Through Hole 2watts 1Kohms 1%
Request a Quote
Description
Metal Film Resistors - Through Hole 2watts 1Kohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - FP2 1K 1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
FP2 1K 1
Metal Film Resistors - FP2 1K 1
Metal Film Resistors - Through Hole 2watts 1Kohms 1%

Metal Film Resistors - Through Hole 2watts 1Kohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number FP2 1K 1
Product Name Metal Film Resistors -
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614975-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers