Vishay Intertechnology, Inc. METAL FILLM/PULSE,1W,5%,150PPM,BULK 100K FP1P-100K5

Description
METAL FILLM/PULSE,1W,5%,15 0PPM,BULK 100K
Request a Quote
Description
METAL FILLM/PULSE,1W,5%,15 0PPM,BULK 100K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
METAL FILLM/PULSE,1W,5%,150PPM,BULK 100K - FP1P-100K5 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILLM/PULSE,1W,5%,150PPM,BULK 100K
FP1P-100K5
METAL FILLM/PULSE,1W,5%,150PPM,BULK 100K FP1P-100K5
METAL FILLM/PULSE,1W,5%,15 0PPM,BULK 100K

METAL FILLM/PULSE,1W,5%,150PPM,BULK 100K

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number FP1P-100K5
Product Name METAL FILLM/PULSE,1W,5%,150PPM,BULK 100K
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R362JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers