Vishay Intertechnology, Inc. Metal Film Resistors - FP1 30K 5 TR

Description
Metal Film Resistors - Through Hole 1watt 30Kohms 5%
Request a Quote
Description
Metal Film Resistors - Through Hole 1watt 30Kohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - FP1 30K 5 TR - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
FP1 30K 5 TR
Metal Film Resistors - FP1 30K 5 TR
Metal Film Resistors - Through Hole 1watt 30Kohms 5%

Metal Film Resistors - Through Hole 1watt 30Kohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number FP1 30K 5 TR
Product Name Metal Film Resistors -
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Surface Mount Resistors - 1-1614965-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details