Vishay Intertechnology, Inc. Metal Film Resistors - FP1/2 130K 5 TR

Description
Metal Film Resistors - Through Hole 1/2watt 130Kohms 5%
Request a Quote
Description
Metal Film Resistors - Through Hole 1/2watt 130Kohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - FP1/2 130K 5 TR - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
FP1/2 130K 5 TR
Metal Film Resistors - FP1/2 130K 5 TR
Metal Film Resistors - Through Hole 1/2watt 130Kohms 5%

Metal Film Resistors - Through Hole 1/2watt 130Kohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number FP1/2 130K 5 TR
Product Name Metal Film Resistors -
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details