Vishay Intertechnology, Inc. Metal Film Resistors - FP1/2 11K 2 TR

Description
Metal Film Resistors - Through Hole 1/2watt 11Kohms 2%
Request a Quote
Description
Metal Film Resistors - Through Hole 1/2watt 11Kohms 2%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - FP1/2 11K 2 TR - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
FP1/2 11K 2 TR
Metal Film Resistors - FP1/2 11K 2 TR
Metal Film Resistors - Through Hole 1/2watt 11Kohms 2%

Metal Film Resistors - Through Hole 1/2watt 11Kohms 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number FP1/2 11K 2 TR
Product Name Metal Film Resistors -
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details