Vishay Intertechnology, Inc. Metal Film Resistors - FP1 1K 5

Description
Metal Film Resistors - Through Hole 1watt 1Kohms 5%
Request a Quote
Description
Metal Film Resistors - Through Hole 1watt 1Kohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - FP1 1K 5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
FP1 1K 5
Metal Film Resistors - FP1 1K 5
Metal Film Resistors - Through Hole 1watt 1Kohms 5%

Metal Film Resistors - Through Hole 1watt 1Kohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number FP1 1K 5
Product Name Metal Film Resistors -
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR33J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Through Hole Resistors - 1-1623708-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details