Vishay Intertechnology, Inc. Res Metal Film 220K Ohm 1% 2W AXL Thru-Hole T/R FP069P220KF7532CJ

Description
Res Metal Film 220K Ohm 1% 2W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 220K Ohm 1% 2W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 220K Ohm 1% 2W AXL Thru-Hole T/R - FP069P220KF7532CJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 220K Ohm 1% 2W AXL Thru-Hole T/R
FP069P220KF7532CJ
Res Metal Film 220K Ohm 1% 2W AXL Thru-Hole T/R FP069P220KF7532CJ
Res Metal Film 220K Ohm 1% 2W AXL Thru-Hole T/R

Res Metal Film 220K Ohm 1% 2W AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number FP069P220KF7532CJ
Product Name Res Metal Film 220K Ohm 1% 2W AXL Thru-Hole T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C563J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614958-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.37 ohms
View Details
2 suppliers