Vishay Intertechnology, Inc. Res Metal Oxide 470K Ohm 2% 1/2W ¦150ppm/¦C AXL Thru-Hole FP012470KG5605B8

Description
Res Metal Oxide 470K Ohm 2% 1/2W ¦150ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Metal Oxide 470K Ohm 2% 1/2W ¦150ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide 470K Ohm 2% 1/2W ¦150ppm/¦C AXL Thru-Hole - FP012470KG5605B8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide 470K Ohm 2% 1/2W ¦150ppm/¦C AXL Thru-Hole
FP012470KG5605B8
Res Metal Oxide 470K Ohm 2% 1/2W ¦150ppm/¦C AXL Thru-Hole FP012470KG5605B8
Res Metal Oxide 470K Ohm 2% 1/2W ¦150ppm/¦C AXL Thru-Hole

Res Metal Oxide 470K Ohm 2% 1/2W ¦150ppm/¦C AXL Thru-Hole

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number FP012470KG5605B8
Product Name Res Metal Oxide 470K Ohm 2% 1/2W ¦150ppm/¦C AXL Thru-Hole
Technology / Construction MetalOxide
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1260433 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers