Vishay Intertechnology, Inc. Res Metal Film 1.96K Ohm 1% 2W 150ppm/¦C AXL Thru-Hole T/R FP00691K96F7500CJ

Description
Res Metal Film 1.96K Ohm 1% 2W 150ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 1.96K Ohm 1% 2W 150ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.96K Ohm 1% 2W 150ppm/¦C AXL Thru-Hole T/R - FP00691K96F7500CJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.96K Ohm 1% 2W 150ppm/¦C AXL Thru-Hole T/R
FP00691K96F7500CJ
Res Metal Film 1.96K Ohm 1% 2W 150ppm/¦C AXL Thru-Hole T/R FP00691K96F7500CJ
Res Metal Film 1.96K Ohm 1% 2W 150ppm/¦C AXL Thru-Hole T/R

Res Metal Film 1.96K Ohm 1% 2W 150ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number FP00691K96F7500CJ
Product Name Res Metal Film 1.96K Ohm 1% 2W 150ppm/¦C AXL Thru-Hole T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers