Vishay Intertechnology, Inc. Res Metal Film 10K Ohm 2% 2W AXL Thru-Hole Bulk FP002P10K0G9256B8

Description
Res Metal Film 10K Ohm 2% 2W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Film 10K Ohm 2% 2W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 10K Ohm 2% 2W AXL Thru-Hole Bulk - FP002P10K0G9256B8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 10K Ohm 2% 2W AXL Thru-Hole Bulk
FP002P10K0G9256B8
Res Metal Film 10K Ohm 2% 2W AXL Thru-Hole Bulk FP002P10K0G9256B8
Res Metal Film 10K Ohm 2% 2W AXL Thru-Hole Bulk

Res Metal Film 10K Ohm 2% 2W AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number FP002P10K0G9256B8
Product Name Res Metal Film 10K Ohm 2% 2W AXL Thru-Hole Bulk
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details