Vishay Intertechnology, Inc. Res Metal Oxide 34K Ohm 1% 5W ¦150ppm/¦C AXL Thru-Hole FP000534K0F9500B8

Description
Res Metal Oxide 34K Ohm 1% 5W ¦150ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Metal Oxide 34K Ohm 1% 5W ¦150ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide 34K Ohm 1% 5W ¦150ppm/¦C AXL Thru-Hole - FP000534K0F9500B8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide 34K Ohm 1% 5W ¦150ppm/¦C AXL Thru-Hole
FP000534K0F9500B8
Res Metal Oxide 34K Ohm 1% 5W ¦150ppm/¦C AXL Thru-Hole FP000534K0F9500B8
Res Metal Oxide 34K Ohm 1% 5W ¦150ppm/¦C AXL Thru-Hole

Res Metal Oxide 34K Ohm 1% 5W ¦150ppm/¦C AXL Thru-Hole

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number FP000534K0F9500B8
Product Name Res Metal Oxide 34K Ohm 1% 5W ¦150ppm/¦C AXL Thru-Hole
Technology / Construction MetalOxide
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers