Vishay Intertechnology, Inc. Res Metal Oxide 6.19K Ohm 1% 2W ¦150ppm/¦C AXL Thru-Hole FP00026K19F9251B8

Description
Res Metal Oxide 6.19K Ohm 1% 2W ¦150ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Metal Oxide 6.19K Ohm 1% 2W ¦150ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide 6.19K Ohm 1% 2W ¦150ppm/¦C AXL Thru-Hole - FP00026K19F9251B8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide 6.19K Ohm 1% 2W ¦150ppm/¦C AXL Thru-Hole
FP00026K19F9251B8
Res Metal Oxide 6.19K Ohm 1% 2W ¦150ppm/¦C AXL Thru-Hole FP00026K19F9251B8
Res Metal Oxide 6.19K Ohm 1% 2W ¦150ppm/¦C AXL Thru-Hole

Res Metal Oxide 6.19K Ohm 1% 2W ¦150ppm/¦C AXL Thru-Hole

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number FP00026K19F9251B8
Product Name Res Metal Oxide 6.19K Ohm 1% 2W ¦150ppm/¦C AXL Thru-Hole
Technology / Construction MetalOxide
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details