Vishay Intertechnology, Inc. Res Metal Oxide 240K Ohm 5% 1W ¦150ppm/¦C AXL Thru-Hole FP0001240KJ6200B8

Description
Res Metal Oxide 240K Ohm 5% 1W ¦150ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Metal Oxide 240K Ohm 5% 1W ¦150ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide 240K Ohm 5% 1W ¦150ppm/¦C AXL Thru-Hole - FP0001240KJ6200B8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide 240K Ohm 5% 1W ¦150ppm/¦C AXL Thru-Hole
FP0001240KJ6200B8
Res Metal Oxide 240K Ohm 5% 1W ¦150ppm/¦C AXL Thru-Hole FP0001240KJ6200B8
Res Metal Oxide 240K Ohm 5% 1W ¦150ppm/¦C AXL Thru-Hole

Res Metal Oxide 240K Ohm 5% 1W ¦150ppm/¦C AXL Thru-Hole

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number FP0001240KJ6200B8
Product Name Res Metal Oxide 240K Ohm 5% 1W ¦150ppm/¦C AXL Thru-Hole
Technology / Construction MetalOxide
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details