Vishay Intertechnology, Inc. Specialized Resistors FNPZR1000A

Description
100 mOhms ±0.05% 500W Shunt, Battery Specialized Resistor Metal Foil ±1ppm/°C Chassis Mount
Request a Quote Datasheet
Description
100 mOhms ±0.05% 500W Shunt, Battery Specialized Resistor Metal Foil ±1ppm/°C Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - FNPZR1000A-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
FNPZR1000A-ND
Specialized Resistors FNPZR1000A-ND
100 mOhms ±0.05% 500W Shunt, Battery Specialized Resistor Metal Foil ±1ppm/°C Chassis Mount

100 mOhms ±0.05% 500W Shunt, Battery Specialized Resistor Metal Foil ±1ppm/°C Chassis Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number FNPZR1000A-ND
Product Name Specialized Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Bolt-on Chassis
Resistance Range 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details