Vishay Intertechnology, Inc. Specialized Resistors FNPZR0010A

Description
1 mOhms ±0.05% 500W Shunt, Battery Specialized Resistor Metal Foil ±1ppm/°C Chassis Mount
Request a Quote Datasheet
Description
1 mOhms ±0.05% 500W Shunt, Battery Specialized Resistor Metal Foil ±1ppm/°C Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - FNPZR0010A-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
FNPZR0010A-ND
Specialized Resistors FNPZR0010A-ND
1 mOhms ±0.05% 500W Shunt, Battery Specialized Resistor Metal Foil ±1ppm/°C Chassis Mount

1 mOhms ±0.05% 500W Shunt, Battery Specialized Resistor Metal Foil ±1ppm/°C Chassis Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number FNPZR0010A-ND
Product Name Specialized Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Bolt-on Chassis
Resistance Range 1.00E-3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Res, 5R1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 99AC9909 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details