500 mOhms ±0.1% 500W Shunt, Battery Specialized Resistor Metal Foil ±2.5ppm/°C Chassis Mount
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | FNPYR5000B-ND |
| Product Name | Specialized Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | Bolt-on Chassis |
| Resistance Range | 0.5000 ohms |