Vishay Intertechnology, Inc. Resistors - Through Hole Resistors FLCY100R00B

Description
Win Source Part Number: 1162174-FLCY100R00B Category: Resistors>Through Hole Resistors Series: FLC Package: Bulk Height - Seated (Max): 0.264" (6.70mm) Standard Package: 1 Tolerance: ±0.1% Temperature Coefficient: ±2.5ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Foil Number of Terminations: 2 Resistance: 100 Ohms Package / Case: Radial Supplier Device Package: Radial Lead Temperature Range - Operating: -25°C ~ 155°C Dimension: 0.295" L x 0.087" W (7.50mm x 2.20mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)
Request a Quote Datasheet
Description
Win Source Part Number: 1162174-FLCY100R00B Category: Resistors>Through Hole Resistors Series: FLC Package: Bulk Height - Seated (Max): 0.264" (6.70mm) Standard Package: 1 Tolerance: ±0.1% Temperature Coefficient: ±2.5ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Foil Number of Terminations: 2 Resistance: 100 Ohms Package / Case: Radial Supplier Device Package: Radial Lead Temperature Range - Operating: -25°C ~ 155°C Dimension: 0.295" L x 0.087" W (7.50mm x 2.20mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1162174-FLCY100R00B
Resistors - Through Hole Resistors 1162174-FLCY100R00B
Win Source Part Number: 1162174-FLCY100R00B Category: Resistors>Through Hole Resistors Series: FLC Package: Bulk Height - Seated (Max): 0.264" (6.70mm) Standard Package: 1 Tolerance: ±0.1% Temperature Coefficient: ±2.5ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Foil Number of Terminations: 2 Resistance: 100 Ohms Package / Case: Radial Supplier Device Package: Radial Lead Temperature Range - Operating: -25°C ~ 155°C Dimension: 0.295" L x 0.087" W (7.50mm x 2.20mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)

Win Source Part Number: 1162174-FLCY100R00B
Category: Resistors>Through Hole Resistors
Series: FLC
Package: Bulk
Height - Seated (Max): 0.264" (6.70mm)
Standard Package: 1
Tolerance: ±0.1%
Temperature Coefficient: ±2.5ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Metal Foil
Number of Terminations: 2
Resistance: 100 Ohms
Package / Case: Radial
Supplier Device Package: Radial Lead
Temperature Range - Operating: -25°C ~ 155°C
Dimension: 0.295" L x 0.087" W (7.50mm x 2.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1162174-FLCY100R00B
Product Name Resistors - Through Hole Resistors
Technology / Construction Metal Foil
Resistance Range 100 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756943 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1-1614782-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4.7 ohms
View Details
2 suppliers