VISHAY PRECISION GROUP
FHV150200MFNES -- FHV150 200M 1% 200 ES E3 VISHAY
Vishay Precision Group
Fhv150 200M 1% 200 Es E3 Vishay
FHV150200MFNES
Description
FHV150 200M 1% 200 ES e3
Description
FHV150 200M 1% 200 ES e3
Suppliers
Fhv150 200M 1% 200 Es E3 Vishay
52T3263
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
52T3263 |
|
Product Name
|
Fhv150 200M 1% 200 Es E3 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
11 ohms
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details