Vishay Intertechnology, Inc. 500V 16A Diode and Rectifier FESF16HTHE3/45

Description
DIODE GEN PURP 500V 16A ITO220AC Product overview: FESF16HTHE3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 500V, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FESF16HTHE3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 500V 16A ITO220AC Product overview: FESF16HTHE3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 500V, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FESF16HTHE3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500V 16A Diode and Rectifier - 280-FESF16HTHE3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500V 16A Diode and Rectifier
280-FESF16HTHE3/45
500V 16A Diode and Rectifier 280-FESF16HTHE3/45
DIODE GEN PURP 500V 16A ITO220AC Product overview: FESF16HTHE3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 500V, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FESF16HTHE3/45 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 500V 16A ITO220AC Product overview: FESF16HTHE3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 500V, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FESF16HTHE3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - FESF16HTHE3/45 - 1038538-FESF16HTHE3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FESF16HTHE3/45
1038538-FESF16HTHE3/45
Diodes, Rectifiers - Single - FESF16HTHE3/45 1038538-FESF16HTHE3/45
Manufacturer: Vishay Win Source Part Number: 1038538-FESF16HTHE3/ 45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 500V Current - Average Rectified (Io): 16A Voltage - Forward (Vf) (Max) @ If: 1.5V @ 16A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 10μA @ 500V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: ITO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1038538-FESF16HTHE3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 500V
Current - Average Rectified (Io): 16A
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 16A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 10μA @ 500V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
FESF16HTHE3/45
Rectifiers FESF16HTHE3/45
Rectifiers 500 Volt 16 Amp 35ns Single

Rectifiers 500 Volt 16 Amp 35ns Single

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers
Product Number 280-FESF16HTHE3/45 1038538-FESF16HTHE3/45 FESF16HTHE3/45
Product Name 500V 16A Diode and Rectifier Diodes, Rectifiers - Single - FESF16HTHE3/45 Rectifiers
Package Rail/Tube TO-220-2 FP
RoHS Compliant RoHS
IO 16 amps
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data