Vishay Intertechnology, Inc. OEM Parts - OEM Parts (F - I) - FESB8JTHE3/81 FESB8JTHE3/81

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059045-FESB8JTHE3/8 1 Mounting: SMD (SMT) Peak Non-Repetitive Surge Current: 125 A Forward Current: 8 A Reverse Voltage: 600 V Number of Pins: 3 Categories: OEM Parts(F-I) Case / Package: TO-263-3 Alternative Parts (Cross-Reference): UHB10FT-E3/8W; BYV29B-400-E3/81; FEPB16JT-E3/45; UGB8JT-E3/45; FFB10UP20STM; SBR20A300CTB-13; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Common Cathode Max Surge Current: 125 A Average Rectified Current: 8 A Max Repetitive Reverse Voltage (Vrrm): 600 V Max Reverse Voltage (DC): 600 V Peak Reverse Current: 10 µA Reverse Recovery Time: 50 ns Recovery Time: 50 ns
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059045-FESB8JTHE3/8 1 Mounting: SMD (SMT) Peak Non-Repetitive Surge Current: 125 A Forward Current: 8 A Reverse Voltage: 600 V Number of Pins: 3 Categories: OEM Parts(F-I) Case / Package: TO-263-3 Alternative Parts (Cross-Reference): UHB10FT-E3/8W; BYV29B-400-E3/81; FEPB16JT-E3/45; UGB8JT-E3/45; FFB10UP20STM; SBR20A300CTB-13; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Common Cathode Max Surge Current: 125 A Average Rectified Current: 8 A Max Repetitive Reverse Voltage (Vrrm): 600 V Max Reverse Voltage (DC): 600 V Peak Reverse Current: 10 µA Reverse Recovery Time: 50 ns Recovery Time: 50 ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - FESB8JTHE3/81 - 1059045-FESB8JTHE3/81 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - FESB8JTHE3/81
1059045-FESB8JTHE3/81
OEM Parts - OEM Parts (F - I) - FESB8JTHE3/81 1059045-FESB8JTHE3/81
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059045-FESB8JTHE3/8 1 Mounting: SMD (SMT) Peak Non-Repetitive Surge Current: 125 A Forward Current: 8 A Reverse Voltage: 600 V Number of Pins: 3 Categories: OEM Parts(F-I) Case / Package: TO-263-3 Alternative Parts (Cross-Reference): UHB10FT-E3/8W; BYV29B-400-E3/81; FEPB16JT-E3/45; UGB8JT-E3/45; FFB10UP20STM; SBR20A300CTB-13; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Common Cathode Max Surge Current: 125 A Average Rectified Current: 8 A Max Repetitive Reverse Voltage (Vrrm): 600 V Max Reverse Voltage (DC): 600 V Peak Reverse Current: 10 µA Reverse Recovery Time: 50 ns Recovery Time: 50 ns

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059045-FESB8JTHE3/81
Mounting: SMD (SMT)
Peak Non-Repetitive Surge Current: 125 A
Forward Current: 8 A
Reverse Voltage: 600 V
Number of Pins: 3
Categories: OEM Parts(F-I)
Case / Package: TO-263-3
Alternative Parts (Cross-Reference): UHB10FT-E3/8W; BYV29B-400-E3/81; FEPB16JT-E3/45; UGB8JT-E3/45; FFB10UP20STM; SBR20A300CTB-13;
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Common Cathode
Max Surge Current: 125 A
Average Rectified Current: 8 A
Max Repetitive Reverse Voltage (Vrrm): 600 V
Max Reverse Voltage (DC): 600 V
Peak Reverse Current: 10 µA
Reverse Recovery Time: 50 ns
Recovery Time: 50 ns

Buy Now
Sheung Wan, Hong Kong
Rectifiers
FESB8JTHE3/81
Rectifiers FESB8JTHE3/81
Rectifiers 8.0A 600 Volt 50ns 125 Amp IFSM

Rectifiers 8.0A 600 Volt 50ns 125 Amp IFSM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 1059045-FESB8JTHE3/81 FESB8JTHE3/81
Product Name OEM Parts - OEM Parts (F - I) - FESB8JTHE3/81 Rectifiers
Diode Type Common Cathode
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B483G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Assembly - FP200UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
High-voltage switching diode - BAS521,115 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1.1 to 0.0011 volts
View Details
7 suppliers
Diodes, Rectifiers - Single - BAS1603WE6327HTSA1 - 110855-BAS1603WE6327HTSA1 - Win Source Electronics
Specs
Diode Type Standard
VF 1.25 volts
VR 80 volts
View Details
5 suppliers