Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
VISHAY INTERTECHNOLOGY, INC.
FESB8GTHE3/45 -- RECTIFIERS
Vishay Intertechnology, Inc.
Rectifiers
FESB8GTHE3/45
Description
Rectifiers 8.0A 400 Volt 50ns 125 Amp IFSM
Datasheet
Description
Rectifiers 8.0A 400 Volt 50ns 125 Amp IFSM
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Rectifiers
FESB8GTHE3/45
Rectifiers
FESB8GTHE3/45
Rectifiers 8.0A 400 Volt 50ns 125 Amp IFSM
Rectifiers 8.0A 400 Volt 50ns 125 Amp IFSM
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Rectifiers
Product Number
FESB8GTHE3/45
Product Name
Rectifiers
Package
TO-263AB
Unlock Full Specs
to access all available technical data
Similar Products
Infineon Technologies AG
Automotive 150V 100mA Diode and Rectifier
BAR64-05W H6327
View Details
Nexperia B.V.
Schottky barrier double diode
BAT160A,115
Specs
Package
SOT223; SOT223 SOT223
RoHS Compliant
RoHS
I
FSM
10 amps
View Details
6
suppliers
Fuji Electric Corp. of America
Rectifier Diodes, Type SBD
Model: TS868C10R
Specs
Package
T-Pack(S)
I
O
30 amps
V
RRM
100 volts
View Details
Sensata Technologies
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
EFG15G
Specs
Life Cycle Stage
Removed
V
F
1.55 volts
T
j
-40 to 125 C (-40 to 257 F)
View Details