Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1221376-FESB16JTHE3/
Forward Voltage: 1.5 V
Peak Non-Repetitive Surge Current: 250 A
Forward Current: 16 A
Reverse Voltage: 600 V
Number of Pins: 3
Categories: Custom Parts
Case / Package: TO-263-3
Alternative Parts (Cross-Reference): FESB16JTHE3/81.;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Common Cathode
Max Surge Current: 250 A
Average Rectified Current: 16 A
Max Repetitive Reverse Voltage (Vrrm): 600 V
Max Reverse Voltage (DC): 600 V
Peak Reverse Current: 10 µA
Reverse Recovery Time: 50 ns
Max Operating Temperature: 150 °C
Recovery Time: 50 ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1221376-FESB16JTHE3/81 |
| Product Name | Custom Parts - Custom Parts (E - I) - FESB16JTHE3/81 |