Vishay Intertechnology, Inc. OEM Parts - OEM Parts (F - I) - FESB16BTHE3/81 FESB16BTHE3/81

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965985-FESB16BTHE3/8 1 Mounting: SMD (SMT) Peak Non-Repetitive Surge Current: 250 A Forward Current: 16 A Reverse Voltage: 100 V Number of Pins: 3 Categories: OEM Parts(F-I) Case / Package: TO-263-3 Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Common Cathode Max Surge Current: 250 A Average Rectified Current: 16 A Max Repetitive Reverse Voltage (Vrrm): 100 V Max Reverse Voltage (DC): 100 V Peak Reverse Current: 10 µA Reverse Recovery Time: 35 ns Recovery Time: 35 ns
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965985-FESB16BTHE3/8 1 Mounting: SMD (SMT) Peak Non-Repetitive Surge Current: 250 A Forward Current: 16 A Reverse Voltage: 100 V Number of Pins: 3 Categories: OEM Parts(F-I) Case / Package: TO-263-3 Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Common Cathode Max Surge Current: 250 A Average Rectified Current: 16 A Max Repetitive Reverse Voltage (Vrrm): 100 V Max Reverse Voltage (DC): 100 V Peak Reverse Current: 10 µA Reverse Recovery Time: 35 ns Recovery Time: 35 ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - FESB16BTHE3/81 - 965985-FESB16BTHE3/81 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - FESB16BTHE3/81
965985-FESB16BTHE3/81
OEM Parts - OEM Parts (F - I) - FESB16BTHE3/81 965985-FESB16BTHE3/81
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965985-FESB16BTHE3/8 1 Mounting: SMD (SMT) Peak Non-Repetitive Surge Current: 250 A Forward Current: 16 A Reverse Voltage: 100 V Number of Pins: 3 Categories: OEM Parts(F-I) Case / Package: TO-263-3 Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Common Cathode Max Surge Current: 250 A Average Rectified Current: 16 A Max Repetitive Reverse Voltage (Vrrm): 100 V Max Reverse Voltage (DC): 100 V Peak Reverse Current: 10 µA Reverse Recovery Time: 35 ns Recovery Time: 35 ns

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 965985-FESB16BTHE3/81
Mounting: SMD (SMT)
Peak Non-Repetitive Surge Current: 250 A
Forward Current: 16 A
Reverse Voltage: 100 V
Number of Pins: 3
Categories: OEM Parts(F-I)
Case / Package: TO-263-3
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Common Cathode
Max Surge Current: 250 A
Average Rectified Current: 16 A
Max Repetitive Reverse Voltage (Vrrm): 100 V
Max Reverse Voltage (DC): 100 V
Peak Reverse Current: 10 µA
Reverse Recovery Time: 35 ns
Recovery Time: 35 ns

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 965985-FESB16BTHE3/81
Product Name OEM Parts - OEM Parts (F - I) - FESB16BTHE3/81
Unlock Full Specs
to access all available technical data