Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - FESB16BTHE3/45 FESB16BTHE3/45

Description
Manufacturer: Vishay Win Source Part Number: 1038533-FESB16BTHE3/ 45 Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 16A Voltage - Forward (Vf) (Max) @ If: 975mV @ 16A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 10μA @ 100V Capacitance @ Vr, F: 175pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-263AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1038533-FESB16BTHE3/ 45 Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 16A Voltage - Forward (Vf) (Max) @ If: 975mV @ 16A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 10μA @ 100V Capacitance @ Vr, F: 175pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-263AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - FESB16BTHE3/45 - 1038533-FESB16BTHE3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FESB16BTHE3/45
1038533-FESB16BTHE3/45
Diodes, Rectifiers - Single - FESB16BTHE3/45 1038533-FESB16BTHE3/45
Manufacturer: Vishay Win Source Part Number: 1038533-FESB16BTHE3/ 45 Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 16A Voltage - Forward (Vf) (Max) @ If: 975mV @ 16A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 10μA @ 100V Capacitance @ Vr, F: 175pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-263AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1038533-FESB16BTHE3/45
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 16A
Voltage - Forward (Vf) (Max) @ If: 975mV @ 16A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 10μA @ 100V
Capacitance @ Vr, F: 175pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
100V 16A Diode and Rectifier - 280-FESB16BTHE3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 16A Diode and Rectifier
280-FESB16BTHE3/45
100V 16A Diode and Rectifier 280-FESB16BTHE3/45
DIODE GEN PURP 100V 16A TO263AB Product overview: FESB16BTHE3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FESB16BTHE3/45 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 100V 16A TO263AB Product overview: FESB16BTHE3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FESB16BTHE3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
FESB16BTHE3/45
Rectifiers FESB16BTHE3/45
Rectifiers 16 Amp 100 Volt 35ns 250 Amp IFSM

Rectifiers 16 Amp 100 Volt 35ns 250 Amp IFSM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers
Product Number 1038533-FESB16BTHE3/45 280-FESB16BTHE3/45 FESB16BTHE3/45
Product Name Diodes, Rectifiers - Single - FESB16BTHE3/45 100V 16A Diode and Rectifier Rectifiers
Diode Type Standard
VF 0.9750 volts
VR 100 volts
IR 0.0100 mA
trr 35 ns
Unlock Full Specs
to access all available technical data

Similar Products

600V 15A TO-220 Diode and Rectifier - 280-15ETL06FPPBF - ERSAELECTRONICS PTE. LTD.
Specs
RoHS Compliant RoHS
View Details
2 suppliers
Rectifier Assembly - SP50S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 3.30E-4 to 5.00E-4 amps
View Details
High Current Power Rectifiers - HRSET050319 - Micross Components, Inc.
Specs
IFSM 500 amps
IF 40000 mA
trr 150 ns
View Details
Rectifier Diodes, Type FRD - Model: FDRW35S60L - Fuji Electric Corp. of America
Specs
Package TO-247(2pin)-P2
IO 35 amps
VRRM 600 volts
View Details