Vishay Precision Group Fast Diode, 8A, 100V, To-220Ac; Repetitive Peak Reverse Voltage Vishay FES8BT/45

Description
FAST DIODE, 8A, 100V, TO-220AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:8A; Diode Configuration:Single ; Forward Voltage Max:950mV; Reverse Recovery Time:35ns; Forward Surge Current:200A; No. of Pins:2 Pin RoHS Compliant: No
Description
FAST DIODE, 8A, 100V, TO-220AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:8A; Diode Configuration:Single ; Forward Voltage Max:950mV; Reverse Recovery Time:35ns; Forward Surge Current:200A; No. of Pins:2 Pin RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Fast Diode, 8A, 100V, To-220Ac; Repetitive Peak Reverse Voltage Vishay - 26H9919 - Newark, An Avnet Company
Chicago, IL, United States
Fast Diode, 8A, 100V, To-220Ac; Repetitive Peak Reverse Voltage Vishay
26H9919
Fast Diode, 8A, 100V, To-220Ac; Repetitive Peak Reverse Voltage Vishay 26H9919
FAST DIODE, 8A, 100V, TO-220AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:8A; Diode Configuration:Single ; Forward Voltage Max:950mV; Reverse Recovery Time:35ns; Forward Surge Current:200A; No. of Pins:2 Pin RoHS Compliant: No

FAST DIODE, 8A, 100V, TO-220AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:8A; Diode Configuration:Single; Forward Voltage Max:950mV; Reverse Recovery Time:35ns; Forward Surge Current:200A; No. of Pins:2 Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 26H9919
Product Name Fast Diode, 8A, 100V, To-220Ac; Repetitive Peak Reverse Voltage Vishay
VF 0.9500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M25FG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7 volts
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Rectifier Diodes, Type SBD - Model: TP865C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details