Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - FEPF16AT-E3/45 FEPF16AT-E3/45

Description
Manufacturer: Vishay Win Source Part Number: 128267-FEPF16AT-E3/4 5 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Voltage - Forward (Vf) (Max) @ If: 950mV @ 8A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 10μA @ 50V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 8A Categories: Discrete Semiconductor Products Status: Active Case / Package: ITO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 128267-FEPF16AT-E3/4 5 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Voltage - Forward (Vf) (Max) @ If: 950mV @ 8A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 10μA @ 50V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 8A Categories: Discrete Semiconductor Products Status: Active Case / Package: ITO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - FEPF16AT-E3/45 - 128267-FEPF16AT-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - FEPF16AT-E3/45
128267-FEPF16AT-E3/45
Diodes, Rectifiers - Arrays - FEPF16AT-E3/45 128267-FEPF16AT-E3/45
Manufacturer: Vishay Win Source Part Number: 128267-FEPF16AT-E3/4 5 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Voltage - Forward (Vf) (Max) @ If: 950mV @ 8A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 10μA @ 50V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 8A Categories: Discrete Semiconductor Products Status: Active Case / Package: ITO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 128267-FEPF16AT-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Voltage - Forward (Vf) (Max) @ If: 950mV @ 8A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 10μA @ 50V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8 A 50 V Diode and Rectifier - 286-FEPF16AT-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8 A 50 V Diode and Rectifier
286-FEPF16AT-E3/45
8 A 50 V Diode and Rectifier 286-FEPF16AT-E3/45
DIODE 8 A, 50 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC, ITO-220AB, 3 PIN, Rectifier Diode Product overview: FEPF16AT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 50 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 50 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FEPF16AT-E3/45 can be used for catalog matching and distributor lookup.

DIODE 8 A, 50 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC, ITO-220AB, 3 PIN, Rectifier Diode Product overview: FEPF16AT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 50 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 50 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FEPF16AT-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
FEPF16AT-E3/45
Rectifiers FEPF16AT-E3/45
Rectifiers 2X8 Amp 50 Volt

Rectifiers 2X8 Amp 50 Volt

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Rectifiers
Product Number 128267-FEPF16AT-E3/45 286-FEPF16AT-E3/45 FEPF16AT-E3/45
Product Name Diodes, Rectifiers - Arrays - FEPF16AT-E3/45 8 A 50 V Diode and Rectifier Rectifiers
Diode Type Standard
Life Cycle Stage Active
VF 0.9500 volts
VR 50 volts
IR 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - BAV74E6327 - 863526-BAV74E6327 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Common Cathode Standard 50 V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Package TO-236AB
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S14160-6015PS - Hamamatsu Photonics Europe
Specs
CT 2200 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type SBD - Model: TS865C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6300 volts
View Details
Schottky Diodes & Rectifiers - 7384866P - RS Components, Ltd.
Specs
Arrangement Common Catode
Diode Type Schottky
Diode Applications Rectifier; Switching
View Details